- Brand : Infineon
- Product name : 33L5039
- Product code : 33L5039
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 9089
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Infineon 33L5039 memory module 1 GB 1 x 1 GB DDR 266 MHz ECC
:
1GB PC2100 184-Pin Registered DIMM x72 ECC
-
Short summary description Infineon 33L5039 memory module 1 GB 1 x 1 GB DDR 266 MHz ECC
:
Infineon 33L5039, 1 GB, 1 x 1 GB, DDR, 266 MHz, 184-pin DIMM
-
Long summary description Infineon 33L5039 memory module 1 GB 1 x 1 GB DDR 266 MHz ECC
:
Infineon 33L5039. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5, ECC