- Brand : CyberPower
- Product name : CS50U48V
- Product code : CS50U48V
- GTIN (EAN/UPC) : 0649532125487
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 9289
- Info modified on : 22 Mar 2024 12:35:36
-
Long product name CyberPower CS50U48V uninterruptible power supply (UPS) 50 W
:
48V, 50W, 87Vac - 264Vac Input, White
-
CyberPower CS50U48V uninterruptible power supply (UPS) 50 W
:
The CyberPower CyberShield solution provides cable telephony, wireless local loop (WLL) and fiber to the home (FTTH) providers with a dependable, cost effective local power supply for customer premise(s) equipment (CPE). CyberShield provides the Multiple Service Operator (MSO) with a local powering solution that has lower installation costs, lower operational costs and lower service costs than competing power technologies.
CyberShield keeps network communications, including telephone, up and running during power outages. The unit functions as a battery backup supplying continuous 48VDC to locally power network interface units, cable telephony modems, wireless base stations and fiber to the home interface modules or integrated access devices.
Features:
- Universal input voltage 87-264 Vac
- Microprocessor based intelligent control
- Communication interface
- Optional extendable runtime
- Audible Alarm signals utility failure and low battery
- Easy user-replaceable batteries -
Short summary description CyberPower CS50U48V uninterruptible power supply (UPS) 50 W
:
CyberPower CS50U48V, 50 W, 18 h, White, 3.3 m, RoHS, 0 - 40 °C
-
Long summary description CyberPower CS50U48V uninterruptible power supply (UPS) 50 W
:
CyberPower CS50U48V. Output power: 50 W. Battery recharge time: 18 h. Product colour: White, Cable length: 3.3 m, Certification: RoHS. Width: 298.4 mm, Depth: 101.6 mm, Height: 279.4 mm. Battery type: 20AH/12V, Networking features: SOHO, Package dimensions (WxDxH): 431.8 x 228.6 x 438.15 mm
Features | |
---|---|
Output power | 50 W |
Audible alarm(s) |
Battery | |
---|---|
Battery recharge time | 18 h |
Hot-swap battery |
Design | |
---|---|
Cable length | 3.3 m |
Product colour | White |
LED indicators | |
Certification | RoHS |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 45 °C |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 3000 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 298.4 mm |
Depth | 101.6 mm |
Height | 279.4 mm |
Weight | 7.94 kg |
Package weight | 9.98 kg |
Other features | |
---|---|
Battery type | 20AH/12V |
Networking features | SOHO |
Package dimensions (WxDxH) | 431.8 x 228.6 x 438.15 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |