Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 250 W

  • Brand : Ever Case
  • Product name : E1290S Slim Desktop/Tower (Intel® Prescott Ready)
  • Product code : KECE1290SV-25P
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10342
  • Info modified on : 04 Apr 2019 05:45:01
  • Long product name Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 250 W :

    E1290S Slim Desktop/Tower (Intel® Prescott Ready)

  • Short summary description Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 250 W :

    Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready), Low Profile (Slimline), PC, Beige, Silver, ATX, 250 W, 330 mm

  • Long summary description Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 250 W :

    Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready). Form factor: Low Profile (Slimline), Type: PC, Product colour: Beige, Silver. Power supply: 250 W. Width: 330 mm, Depth: 417 mm, Height: 100 mm. Power supply type: TFX P4 PFC/TUV CE 20 + 4 pin. RoHS, Cabling technology: Wired, Ventilation fan(s): 1 x 70mm

Similar products
Ever Case
Product code: KECE4272SV-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272PB-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272BS-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KE1290SV-30P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KE1290BS-30P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1521BS-27
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1341BS-27P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1341WS-27P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272PB-35P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272SV-35P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)