- Brand : Ever Case
- Product name : ECE3275 Micro Tower (Intel® Prescott® Ready)
- Product code : KECE3275BS-35F
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 13503
- Info modified on : 21 Apr 2020 11:31:20
-
Long product name Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 350 W
:
ECE3275 Micro Tower (Intel® Prescott® Ready)
-
Short summary description Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 350 W
:
Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready), Mini Tower, PC, Black, Silver, 350 W, 190 mm, 373 mm
-
Long summary description Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 350 W
:
Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready). Form factor: Mini Tower, Type: PC, Product colour: Black, Silver. Power supply: 350 W. Width: 190 mm, Depth: 373 mm, Height: 353.5 mm. Power supply type: Highlight ATXv2.2, Cabling technology: Wired, Ventilation fan(s): 1 x 80mm
Ever Case
Product:
Midi E4272S (Intel® Prescott Ready)
Product code:
KECE4272SV-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product:
Midi E4272P (Intel® Prescott Ready)
Product code:
KECE4272PB-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product:
Midi E4272B (Intel® Prescott Ready)
Product code:
KECE4272BS-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KE1290SV-30P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KE1290BS-30P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KECE3275SV-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KECE3275PB-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KECE3275BS-40P
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product code:
KP6920BS-35
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Ever Case
Product:
ATX Midi Tower 350 W P4 Low Noise
Product code:
KP6621BS-35S
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)