Ever Case Midi E4292BS (Intel® Prescott Ready) Midi Tower Black, Silver 350 W

  • Brand : Ever Case
  • Product name : Midi E4292BS (Intel® Prescott Ready)
  • Product code : KECE4292BS-35F
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10670
  • Info modified on : 21 Apr 2020 11:28:07
  • Long product name Ever Case Midi E4292BS (Intel® Prescott Ready) Midi Tower Black, Silver 350 W :

    Midi E4292BS (Intel® Prescott Ready)

  • Short summary description Ever Case Midi E4292BS (Intel® Prescott Ready) Midi Tower Black, Silver 350 W :

    Ever Case Midi E4292BS (Intel® Prescott Ready), Midi Tower, PC, Black, Silver, ATX, 350 W, 192 mm

  • Long summary description Ever Case Midi E4292BS (Intel® Prescott Ready) Midi Tower Black, Silver 350 W :

    Ever Case Midi E4292BS (Intel® Prescott Ready). Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Power supply: 350 W. Width: 192 mm, Depth: 482 mm, Height: 426 mm. Power supply type: Highlight ATXv2.2 P4 PFC, Cabling technology: Wired, Ventilation fan(s): 1 x 120 mm

Similar products
Ever Case
Product code: KECE4272SV-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272PB-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272BS-40P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KE1290SV-30P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KE1290BS-30P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1521BS-27
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1341BS-27P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4292SV-35P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE1341WS-27P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Ever Case
Product code: KECE4272PB-35P
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)