- Brand : Toshiba
- Product name : Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC
- Product code : OCZ400512ELGEGX
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 17420
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : lifetime
-
Long product name Toshiba Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC memory module 0.5 GB
:
Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC
-
Short summary description Toshiba Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC memory module 0.5 GB
:
Toshiba Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC, 0.5 GB, DDR, 400 MHz, 184-pin DIMM
-
Long summary description Toshiba Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC memory module 0.5 GB
:
Toshiba Memory OCZ 512Mb EL DDR PC-3200 400MHz Gold eXtreme XTC. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2