- Brand : CoreParts
- Product name : MBACUPDA
- Product code : MBACUPDA
- GTIN (EAN/UPC) : 5704327100058
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4684
- Info modified on : 15 May 2020 12:51:02
- Warranty: : 1 Year
-
Long product name CoreParts MBACUPDA mobile device charger Black Auto
:
PDA AC+Car adapter Universal
-
Short summary description CoreParts MBACUPDA mobile device charger Black Auto
:
CoreParts MBACUPDA, Auto, 5 V, 2 A, Black
-
Long summary description CoreParts MBACUPDA mobile device charger Black Auto
:
CoreParts MBACUPDA. Charger type: Auto. Maximum output voltage: 5 V, AC adapter output current: 2 A. Product colour: Black