- Brand : Recom
- Product name : RC-5015BY
- Product code : RC-5015BY
- Category : Computer Cooling Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 20722
- Info modified on : 28 Jan 2022 11:47:11
- Warranty: : 6 years
-
Long product name Recom RC-5015BY computer cooling system Computer case Fan Black, Yellow
:
RC-5015BY, 6.5 Cfm, 3500RPM, 19dBa
-
Short summary description Recom RC-5015BY computer cooling system Computer case Fan Black, Yellow
:
Recom RC-5015BY, Fan, 19 dB, Black, Yellow
-
Long summary description Recom RC-5015BY computer cooling system Computer case Fan Black, Yellow
:
Recom RC-5015BY. Type: Fan, Noise level (high speed): 19 dB. Product colour: Black, Yellow