- Brand : Recom
- Product name : RC-8025GN-LED
- Product code : RC-8025GN-LED
- Category : Computer Cooling Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 21127
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Recom RC-8025GN-LED computer cooling system Computer case Fan Transparent
:
RC-8025GN-LED, 21 Cfm, 1500RPM, 12dBa
-
Short summary description Recom RC-8025GN-LED computer cooling system Computer case Fan Transparent
:
Recom RC-8025GN-LED, Fan, 12 dB, Transparent
-
Long summary description Recom RC-8025GN-LED computer cooling system Computer case Fan Transparent
:
Recom RC-8025GN-LED. Type: Fan, Noise level (high speed): 12 dB. Product colour: Transparent