Recom RC-14025B computer cooling system Computer case Fan Black

  • Brand : Recom
  • Product name : RC-14025B
  • Product code : RC-14025B
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19976
  • Info modified on : 28 Jan 2022 11:47:11
  • Warranty: : 6 years
  • Long product name Recom RC-14025B computer cooling system Computer case Fan Black :

    RC-14025B, 40.2 Cfm, 1000RPM, 16dBa

  • Short summary description Recom RC-14025B computer cooling system Computer case Fan Black :

    Recom RC-14025B, Fan, 16 dB, Black

  • Long summary description Recom RC-14025B computer cooling system Computer case Fan Black :

    Recom RC-14025B. Type: Fan, Noise level (high speed): 16 dB. Product colour: Black

Reviews
Updated:
2015-09-11 10:54:09
Average rating:0
Uk has collected 1 expert review for Recom RC-14025B computer cooling system Computer case Fan Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
uk.hardware.info
Updated:
2015-09-11 10:54:09
Average rating:0
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...