- Brand : Activejet
- Product name : AH-719
- Product code : EXPACJAHP0058
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 28681
- Info modified on : 12 Aug 2021 08:25:04
-
Short summary description Activejet AH-719 ink cartridge 1 pc(s) High (XL) Yield
:
Activejet AH-719, High (XL) Yield, Pigment-based ink, 30 ml, 1 pc(s)
-
Long summary description Activejet AH-719 ink cartridge 1 pc(s) High (XL) Yield
:
Activejet AH-719. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 30 ml, Quantity per pack: 1 pc(s)
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |