Recom Surfer mouse USB Type-A Optical 800 DPI

  • Brand : Recom
  • Product name : Surfer Mouse
  • Product code : RC-SURFER
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 30049
  • Info modified on : 13 May 2020 20:36:29
  • Long product name Recom Surfer mouse USB Type-A Optical 800 DPI :

    Surfer Mouse, 800dpi, USB, Black

  • Short summary description Recom Surfer mouse USB Type-A Optical 800 DPI :

    Recom Surfer Mouse, Optical, USB Type-A, 800 DPI, Black

  • Long summary description Recom Surfer mouse USB Type-A Optical 800 DPI :

    Recom Surfer Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black