- Brand : Sedna
- Product name : SE-NAS-DR3
- Product code : SE-NAS-DR3
- Category : Card Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 24020
- Info modified on : 04 Apr 2019 11:13:04
-
Long product name Sedna SE-NAS-DR3 card reader Black
:
SE-NAS-DR3, TCP/IP/USB2.0, SAMBA/FTP/DHCP/Printer/UPnP/Bit torrent, SDHC/Mini SDHC/Micro SDHC, MS Pro/MS Pro duo, USB HDD
-
Short summary description Sedna SE-NAS-DR3 card reader Black
:
Sedna SE-NAS-DR3, Black, 0 - 35 °C, 0 - 50 °C, 70 mm, 32 mm, 24 mm
-
Long summary description Sedna SE-NAS-DR3 card reader Black
:
Sedna SE-NAS-DR3. Product colour: Black. Width: 70 mm, Depth: 32 mm, Height: 24 mm
Country | Distributor |
---|---|
|
1 distributor(s) |