- Brand : Recom
- Product name : RC-CCFL-S-GN
- Product code : RC-CCFL-S-GN
- Category : Fluorescent Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 7539
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Recom RC-CCFL-S-GN fluorescent bulb
:
RC-CCFL-S-GN, Green
-
Short summary description Recom RC-CCFL-S-GN fluorescent bulb
:
Recom RC-CCFL-S-GN, Green, 12 V, 300 mm
-
Long summary description Recom RC-CCFL-S-GN fluorescent bulb
:
Recom RC-CCFL-S-GN. Product colour: Green. Input voltage: 12 V. Length: 300 mm