- Brand : Recom
- Product name : RC-CCFL-10DGN
- Product code : RC-CCFL-10DGN
- Category : Fluorescent Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 10100
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Recom RC-CCFL-10DGN fluorescent bulb
:
RC-CCFL-10DGN, Green
-
Short summary description Recom RC-CCFL-10DGN fluorescent bulb
:
Recom RC-CCFL-10DGN, Green, 12 V, 100 mm
-
Long summary description Recom RC-CCFL-10DGN fluorescent bulb
:
Recom RC-CCFL-10DGN. Product colour: Green. Input voltage: 12 V. Length: 100 mm