- Brand : Orange
- Product name : SPV F600
- Product code : SPV-F600
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 10057
- Info modified on : 27 Feb 2024 15:01:17
-
Long product name Orange SPV F600 5.59 cm (2.2") 750 mAh Black
:
SPV F600 Mobile Phone
-
Short summary description Orange SPV F600 5.59 cm (2.2") 750 mAh Black
:
Orange SPV F600, 5.59 cm (2.2"), 240 x 320 pixels, 0.195 GHz, Black
-
Long summary description Orange SPV F600 5.59 cm (2.2") 750 mAh Black
:
Orange SPV F600. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0.195 GHz. Rear camera type: Single camera. Battery capacity: 750 mAh. Product colour: Black. Weight: 99 g