- Brand : Orange
- Product name : SPV E200
- Product code : SPV-E200
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 6873
- Info modified on : 27 Feb 2024 15:01:58
-
Long product name Orange SPV E200 5.59 cm (2.2") 1100 mAh Silver
:
SPV E200 Mobile Phone
-
Short summary description Orange SPV E200 5.59 cm (2.2") 1100 mAh Silver
:
Orange SPV E200, 5.59 cm (2.2"), 176 x 220 pixels, 0.132 GHz, Silver
-
Long summary description Orange SPV E200 5.59 cm (2.2") 1100 mAh Silver
:
Orange SPV E200. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Processor frequency: 0.132 GHz. Battery capacity: 1100 mAh. Product colour: Silver. Weight: 130 g
Uk has collected 5 expert reviews for Orange SPV E200 5.59 cm (2.2") 1100 mAh Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
zdnet.co.uk
Updated:
2013-11-09 11:46:43
2013-11-09 11:46:43
Average rating:80
This feature-rich Windows Mobile 2003 for Smartphone device is the best example of its type that we?ve seen. However, battery life is disappointing.
coolsmartphone.com
Updated:
2016-12-29 22:43:54
2016-12-29 22:43:54
Average rating:0
E200 ReviewBy Gears The E200.. What is it ? Well, for those who dont know what a Smartphone is, its basically a phone which is based on the Windows Mobile Operating System. This phone can play MP3s, itll syncronise with your PC so all the contacts...
v3.co.uk
Updated:
2013-11-09 11:46:43
2013-11-09 11:46:43
Average rating:0
A good price for a top smartphone.