- Brand : Orange
- Product name : SPV E100
- Product code : SPV-E100
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 7938
- Info modified on : 27 Feb 2024 15:01:46
-
Long product name Orange SPV E100 5.59 cm (2.2") 1000 mAh Silver
:
SPV E100 Mobile Phone
-
Short summary description Orange SPV E100 5.59 cm (2.2") 1000 mAh Silver
:
Orange SPV E100, 5.59 cm (2.2"), 176 x 220 pixels, 0.12 GHz, Silver
-
Long summary description Orange SPV E100 5.59 cm (2.2") 1000 mAh Silver
:
Orange SPV E100. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Processor frequency: 0.12 GHz. Battery capacity: 1000 mAh. Product colour: Silver. Weight: 127 g
Uk has collected 4 expert reviews for Orange SPV E100 5.59 cm (2.2") 1000 mAh Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
webuser.co.uk
Updated:
2013-11-09 11:46:43
2013-11-09 11:46:43
Average rating:84
Oranges updated Smartphone aims to be even easier to use than the the previous SPV - is it the ultimate communication gadget? more...
zdnet.co.uk
Updated:
2013-11-09 11:46:43
2013-11-09 11:46:43
Average rating:80
If all you want is a phone, look elsewhere. But if you like the idea of a handheld in mobile phones clothing, give the SPV E100 a serious look.
Say hello to the all-new SPV… The new updated E100 once again redefines what a Smartphone should be. This time Orange has got the formula for success perfect, and allows you to be productive whenever and wherever you are in the world. It’s a new gene...
v3.co.uk
Updated:
2013-11-09 11:46:43
2013-11-09 11:46:43
Average rating:0
Orange irons out its original smartphones niggles and brings us a worthy successor...