Orange SPV C550 5.59 cm (2.2") 1150 mAh Silver

  • Brand : Orange
  • Product name : SPV C550
  • Product code : SPV-C550
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19418
  • Info modified on : 27 Feb 2024 15:02:30
  • Long product name Orange SPV C550 5.59 cm (2.2") 1150 mAh Silver :

    SPV C550 Mobile Phone

  • Short summary description Orange SPV C550 5.59 cm (2.2") 1150 mAh Silver :

    Orange SPV C550, 5.59 cm (2.2"), 240 x 320 pixels, 0.22 GHz, Silver

  • Long summary description Orange SPV C550 5.59 cm (2.2") 1150 mAh Silver :

    Orange SPV C550. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0.22 GHz. Battery capacity: 1150 mAh. Product colour: Silver. Weight: 107 g

Reviews
Updated:
2013-11-09 11:46:43
Average rating:63
Uk has collected 3 expert reviews for Orange SPV C550 5.59 cm (2.2") 1150 mAh Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
alphr.com
Updated:
2013-11-09 11:46:42
Average rating:67
The improved camera and screen are welcome updates, but they come at a cost. With the chunkier package, poor music playback and slower performance, its an unconvincing refresh Oranges SPV smartphone range finally came of age with the C500, marrying...
stuff.tv
Updated:
2016-12-29 22:43:54
Average rating:60
When Bill Gates heard rumblings about the Rokr, he and Orange contrived to make a Windows nemesis. The result is the C550, a genetically modified version of Windows smartphone, the C500. Stop the upload and melt itThe C550 inherits its predecessor’s...
  • Get lost in the screens hypnotic clarity. Headphones offer handy handsfree functionality. Shots pretty good. Six hours of music-playing is good for a smartphone.
  • Headphones not the best quality. No 2.5mm to 3.5mm adaptor for you to add your own. One-minute start-up time is annoying. Prepare for any dreams of hot-swapping cards to be shattered.
  • The process of loading it with tunes made us want to put it in an oven and watch it melt...
coolsmartphone.com
Updated:
2016-12-29 22:43:54
Average rating:0
Orange SPV C550 ReviewBy Gears The latest in the SPV range, the C550 is pretty similar to the C500 which was released a few months ago. This time however the joystick has made a come-back, Windows Media Player 10 is on-board, theres dedicated music b...
stuff.tv
Updated:
2013-11-09 11:46:42
Average rating:60
When Bill Gates heard rumblings about the Rokr, he and Orange contrived to make a Windows nemesis. The result is the C550, a genetically modified version of Windows smartphone, the C500. Stop the upload and melt itThe C550 inherits its predecessor’s...
  • Get lost in the screens hypnotic clarity. Headphones offer handy handsfree functionality. Shots pretty good. Six hours of music-playing is good for a smartphone.
  • Headphones not the best quality. No 2.5mm to 3.5mm adaptor for you to add your own. One-minute start-up time is annoying. Prepare for any dreams of hot-swapping cards to be shattered.
  • The process of loading it with tunes made us want to put it in an oven and watch it melt...