- Brand : Orange
- Product name : SPV C500
- Product code : SPV-C500
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 18183
- Info modified on : 27 Feb 2024 15:01:35
-
Long product name Orange SPV C500 5.59 cm (2.2") 1050 mAh Black
:
SPV C500 Mobile Phone
-
Short summary description Orange SPV C500 5.59 cm (2.2") 1050 mAh Black
:
Orange SPV C500, 5.59 cm (2.2"), 176 x 220 pixels, 0.2 GHz, Black
-
Long summary description Orange SPV C500 5.59 cm (2.2") 1050 mAh Black
:
Orange SPV C500. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Processor frequency: 0.2 GHz. Battery capacity: 1050 mAh. Product colour: Black. Weight: 103 g
Uk has collected 14 expert reviews for Orange SPV C500 5.59 cm (2.2") 1050 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
T3.com
Updated:
2013-11-09 11:46:42
2013-11-09 11:46:42
Average rating:80
Orange and Microsoft really got the smart-phone thing right with the SPV C500, so its no surprise that its replacement shares more than a passing resemblance. In fact, the C550 is a touch larger and heavier, but its smoother edges and extra features...
expertreviews.co.uk
Updated:
2013-11-09 11:46:42
2013-11-09 11:46:42
Average rating:60
Orange is due to release its new SPV C600 smartphone in the autumn, but in the meantime it has updated its C500 to take advantage of its music service in the shape of the C550 music smartphone. The first change that strikes you about the C550 is its...
The SPV C500 is a serious phone and a decent PDA. If you have the time to set the handset up, you will be married to it for much longer than your last, fashion victim phone.
webuser.co.uk
Updated:
2013-11-09 11:46:42
2013-11-09 11:46:42
Average rating:92
A multi-functional camera phone that offers email and web access plus a whole lot more. more...
zdnet.co.uk
Updated:
2013-11-09 11:46:42
2013-11-09 11:46:42
Average rating:82
The SPV C500 is a distinct improvement on its predecessors: at the fourth attempt, Orange has come up with a Windows Mobile-based smartphone that many people would be happy to carry most of the time.
The C500 was touted as the ‘world’s smallest smartphone’ when it was released back in 2004. It’s still among the most diminutive Windows phones around, and is an obvious gaming handset too. Capable smartphone, just avoid gamesOrang...
coolsmartphone.com
Updated:
2014-03-31 04:56:41
2014-03-31 04:56:41
Average rating:0
Orange SPV C500 ReviewBy Gears My first impressions of this handset are good. Its fast, the refresh on the camera is much better, the battery lasts blinkin? ages, it?s well built, it has a completely flat screen. Then I start using it.. and still, t...
Orange has recently introduced the SPV C550 to their handset range; an update to the popular SPV C500 Windows Smart Phone. Unlike other UK based networks, Orange doesn’t develop its own handsets, but prefers to ‘buy in’ other existing de...
The C500 was touted as the ‘world’s smallest smartphone’ when it was released back in 2004. It’s still among the most diminutive Windows phones around, and is an obvious gaming handset too. Capable smartphone, just avoid gamesOrang...