- Brand : Samsung
- Product family : IT
- Product name : IT100 Black
- Product code : IT100BBP
- Category : Digital Cameras ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 20178
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Samsung IT IT100 Black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
Samsung IT IT100 Black, 12.2 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black
-
Long summary description Samsung IT IT100 Black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
Samsung IT IT100 Black. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 30 MB. Product colour: Black
Embed the product datasheet into your content
Picture quality | |
---|---|
Image sensor size | 1/2.33" |
Camera type | Compact camera |
Megapixel (approx.) | 12.2 MP |
Sensor type | CCD |
Maximum image resolution | 4000 x 3000 pixels |
Image stabilizer |
Lens system | |
---|---|
Optical zoom | 5x |
Digital zoom | 5x |
Focal length range | 5 - 25 mm |
Focusing | |
---|---|
Focus adjustment | Auto |
Normal focusing range (tele) | 0.8 - ∞ |
Normal focusing range (wide) | 0.8 - ∞ |
Normal focusing range | 0.8 - ∞ |
Macro focusing range (tele) | 0.5 - 0.8 m |
Macro focusing range (wide) | 0.05 - 0.8 m |
Auto Mode focusing range (tele) | 0.5 - ∞ |
Auto Mode focusing range (wide) | 0.05 - ∞ |
Exposure | |
---|---|
Light exposure modes | Auto |
Light metering | Centre-weighted, Spot |
Flash | |
---|---|
Flash modes | Auto, Flash off, Red-eye reduction, Slow synchronization |
Flash range (wide) | 0.3 - 4.5 m |
Flash range (tele) | 0.5 - 2.6 m |
Flash recharging time | 5 s |
Video | |
---|---|
Video recording | |
Maximum video resolution | 1280 x 720 pixels |
HD type | HD |
Motion JPEG frame rate | 30 fps |
Audio | |
---|---|
Built-in microphone |
Memory | |
---|---|
Internal memory | 30 MB |
Compatible memory cards | sd |
Display | |
---|---|
Display | LCD |
Display diagonal | 7.62 cm (3") |
Display resolution (numeric) | 230000 pixels |
Ports & interfaces | |
---|---|
USB version | 2.0 |
Camera | |
---|---|
White balance | Auto, Cloudy, Daylight, Fluorescent |
Scene modes | Beach, Children, Close-up (macro), Documents, Fireworks, Night, Portrait |
Self-timer delay | 2 s |
Camera playback | Movie, Single image, Slide show |
Design | |
---|---|
Product colour | Black |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Battery capacity | 1050 mAh |
Battery type | SLB-10A |
Number of batteries supported | 1 |
Weight & dimensions | |
---|---|
Width | 94.5 mm |
Depth | 22.5 mm |
Height | 58.9 mm |
Packaging content | |
---|---|
Bundled software | Samsung Master Quick Time Player 7.5 Adobe Reader |
Other features | |
---|---|
Video capability | |
Dimensions (WxDxH) | 94.5 x 22.5 x 58.9 mm |
Interface | USB 2.0 |
Built-in flash | |
Focal length (35mm film equivalent) | 28 - 140 mm |
Digital SLR |
Uk has collected 2 expert reviews for Samsung IT IT100 Black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.