QPAD UC Large 3mm Black

  • Brand : QPAD
  • Product name : UC Large 3mm
  • Product code : 3910
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17892
  • Info modified on : 14 Feb 2024 16:47:47
  • Long product name QPAD UC Large 3mm Black :

    UC Large 3mm

  • Short summary description QPAD UC Large 3mm Black :

    QPAD UC Large 3mm, Black

  • Long summary description QPAD UC Large 3mm Black :

    QPAD UC Large 3mm. Product colour: Black

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-09-23 17:27:49
Average rating:93
Uk has collected 3 expert reviews for QPAD UC Large 3mm Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techpowerup.com
Updated:
2011-09-23 17:27:46
Average rating:90
QPAD is one of the biggest manufacturers of high quality mouse mats specifically intended for gaming. In the beginning their line-up consisted only of one hybrid surface mat, it was an instant success amongst gamers. Here many years later their line-up...
  • Large surface area, Good glide for a soft mat, Very well constructed for a cloth mat, Edges do not floss, Relatively hard surface, Teflon glides included (best suited for Microsoft IMEseries mice), Comfortable to use, Not that thick, Does not look horribl...
  • Slides around on your desk a bit, Durability only good for a soft mat, not nearly as tough as a hard one, Box hurts the mat a bit, takes a few days for it to flatten out, Expensive for a cloth mat...
  • This mat is a good cloth mat which has the size to accommodate even extreme low sensitivity gamers. With its thickness of only 3 mm it does not hurt the wrist and the shape makes for very good ergonomics. Overall it is just a bit better than the other...
modders-inc.com
Updated:
2016-12-29 23:33:38
Average rating:100
Looking for a portable mouse pad to take to lan parties? The QPAD UC is 3-millimeters thick, uncoated, wide yet portable. Whether you’re on the go or sitting at home, the QPAD UC is versatile enough to handle the task. First Impression: This i...
  • large surface area, Smooth surface, No slippage, Portability...
  • Slightly pricey...
  • I have not found the QPAD UC in any of the US sites yet. The QPAD is about $25 when converted to US dollars from various sites that sell it. Thats a great price for a great pad that gives you total mouse control. The thin-line design of the Q...