- Brand : LevelOne
- Product name : FCS - 4500
- Product code : FCS-4500
- GTIN (EAN/UPC) : 4015867139943
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 16379
- Info modified on : 25 Sep 2023 12:17:17
-
Long product name LevelOne FCS - 4500 Box Indoor & outdoor 704 x 576 pixels Ceiling
:
FCS - 4500 - 704 x 576 1.4” CCD, 1/1 - 1/10000s, 52dB, 6500g, Black/Grey
-
LevelOne FCS - 4500 Box Indoor & outdoor 704 x 576 pixels Ceiling
:
- 36x Optical and 12x Digital zoom;
- Supports 360° pan and 90° tilt;
- Supports simultaneous MPEG-4/M-JPEG dual-streaming;
- Automatic IR-cut filter for Day/Night viewing;
- Extended I/O for sensor & alarm;
- Provides BNC video output for CCTV system;
- Two-way audio;
- Free software included (Industry-leading 64-channel IP CamSecure software).
Product Overview
The LevelOne FCS-4500 Day/Night Pan/Tilt/Zoom IP Speed Dome Camera is an intelligent highspeed dome camera equipped with an auto focus DSP camera, adjustable pan/tilt/zoom motor, and a digital decoder.
IR cut-off filter
With the IR filter in place, true color imagery is captured during day time and when light conditions turns poor, the IR filter is automatically removed for clear night time imagery in black and white.
Intelligent Speed Dome Camera
With Focus/PRM auto matching technology, the FCS-4500 enables camera users to monitor and zoom on specific targets without losing the target while panning and zooming. By utilizing a precise step-motor, the FCS-4500 makes for a very stable, smooth pan and tilt and accurate positioning surveillance camera.
Preset positioning
FCS-4500 supports a 32-preset positioning memory. Users can preset and recall programmed positioning through software commands. A maximum of 4 navigation groups with 8 preset positions are supported with adjustable time lapses of between 1 to 60 seconds between positions.
Free Bundled Software
The free bundled 64-channel software package, IP CamSecure, allows for simultaneous monitoring of 64 IP Cameras. Other features include automatic snapshot, recording of streaming video, motion detection and pre/post event buffer. -
Short summary description LevelOne FCS - 4500 Box Indoor & outdoor 704 x 576 pixels Ceiling
:
LevelOne FCS - 4500, Indoor & outdoor, Wired, Ceiling, Black, Grey, Box, 0.01 lx
-
Long summary description LevelOne FCS - 4500 Box Indoor & outdoor 704 x 576 pixels Ceiling
:
LevelOne FCS - 4500. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, Grey, Form factor: Box. Minimum illumination: 0.01 lx, Tilt angle range: 0 - 90°, Tilt speed: 120 °/sec. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 12x, Focal length range: 3.4 - 122.4 mm, Focus adjustment: 1.6 - 4.5
Performance | |
---|---|
Placement supported | Indoor & outdoor |
Connectivity technology | Wired |
PTZ control | |
Plug and Play |
Design | |
---|---|
Form factor | Box |
Mounting type | Ceiling |
Product colour | Black, Grey |
Camera | |
---|---|
Minimum illumination | 0.01 lx |
Tilt angle range | 0 - 90° |
Tilt speed | 120 °/sec |
Pan range | 0 - 360° |
Pan speed | 240 °/sec |
White balance | Auto |
Camera shutter type | Electronic |
Camera shutter speed | 1/1 - 1/10000 s |
Image sensor | |
---|---|
Optical sensor size | 25.4 / 4 mm (1 / 4") |
Sensor type | CCD |
Lens system | |
---|---|
Digital zoom | 12x |
Focal length range | 3.4 - 122.4 mm |
Focus adjustment | 1.6 - 4.5 |
Video | |
---|---|
Maximum resolution | 704 x 576 pixels |
Video formats supported | M-JPEG, MPEG4 |
Frame rate | 30 fps |
NTSC resolutions | 704 x 480 pixels |
PAL resolutions | 704 x 576 pixels |
Audio | |
---|---|
Audio codecs | G.711 |
Signal-to-Noise Ratio (SNR) | 52 dB |
Network | |
---|---|
Ethernet LAN | |
Supported network protocols | IPv4,TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE |
Wi-Fi | |
Cabling technology | 10/100Base-T(X) |
Storage | |
---|---|
Built-in HDD | |
Flash memory | 8 MB |
Internal memory | 64 MB |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
DC-in jack |
Power | |
---|---|
Power source type | PoE |
AC input voltage | 100-240 V |
AC input frequency | 50 - 60 Hz |
DC output voltage | +12V |
DC output current | 4 A |
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Operating relative humidity (H-H) | 0 - 95% |
Weight & dimensions | |
---|---|
Width | 275 mm |
Depth | 595 mm |
Height | 245 mm |
Weight | 6.5 kg |