A4Tech A4-XL-747H mouse USB Type-A Laser 2500 DPI

  • Brand : A4Tech
  • Product name : A4-XL-747H
  • Product code : A4-XL-747H
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 34334
  • Info modified on : 13 May 2020 20:24:56
  • Long product name A4Tech A4-XL-747H mouse USB Type-A Laser 2500 DPI :

    A4-XL-747H, 2500 DPI, USB, Laser

  • Short summary description A4Tech A4-XL-747H mouse USB Type-A Laser 2500 DPI :

    A4Tech A4-XL-747H, Laser, USB Type-A, 2500 DPI, Multicolour

  • Long summary description A4Tech A4-XL-747H mouse USB Type-A Laser 2500 DPI :

    A4Tech A4-XL-747H. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2500 DPI, Buttons quantity: 7. Product colour: Multicolour

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-07-30 01:25:15
Average rating:88
Uk has collected 7 expert reviews for A4Tech A4-XL-747H mouse USB Type-A Laser 2500 DPI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
uk.hardware.info
Updated:
2014-02-02 01:02:28
Average rating:0
To many computer users the mouse is just a necessary little tool for operating their computer. As long as it has two buttons and a wheel and the cursor goes where it's supposed to, most people are satisfied. Gamers are more demanding, however, in terms...