- Brand : EMC
- Product name : Retrospect 7.5 Add-on Value Package
- Product code : AZ10T0075
- Category : PC Utilities Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 32664
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name EMC Retrospect 7.5 Add-on Value Package 1 license(s) Backup / Recovery
:
Retrospect 7.5 Add-on Value Package
-
EMC Retrospect 7.5 Add-on Value Package 1 license(s) Backup / Recovery
:
EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:
- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery
The capabilities of Retrospect can be extended with add-ons to meet specific needs. Add-ons are optional with most editions of Retrospect, but are included in some editions. For continued functionality, add-ons must be upgraded at the time you upgrade your base product.
Add-on Value Package
The Add-on Value Package is a cost-effective way to purchase multiple Retrospect add-ons. It includes the Open File Backup Unlimited, Disaster Recovery, Advanced Tape Support, Microsoft SQL Server Agent, Microsoft Exchange Server Agent, and User Initiated Restore add-ons. -
Short summary description EMC Retrospect 7.5 Add-on Value Package 1 license(s) Backup / Recovery
:
EMC Retrospect 7.5 Add-on Value Package, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB
-
Long summary description EMC Retrospect 7.5 Add-on Value Package 1 license(s) Backup / Recovery
:
EMC Retrospect 7.5 Add-on Value Package. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC
License | |
---|---|
Software type | Box |
License quantity | 1 license(s) |
Language version | English |
Type | Backup / Recovery |
System requirements | |
---|---|
Minimum processor | Intel Pentium 1.5 GHz |
Minimum RAM | 512 MB |
Minimum storage drive space | 5000 MB |
System requirements | |
---|---|
Compatible operating systems | Windows NT 4.0 Workstation / Server SP6; Windows 2000 Professional, Server, Advanced Server SP2; Windows Server 2003 Standard, Enterprise editions (32-bit & x64); Windows Server 2003 R2, Windows Small Business Server 4.5, 2000, 2003; Windows Storage Server 2003; Windows XP (32-bit & x64) Windows Vista |
Minimum system requirements | Retrospect 7.5 for Windows |
Features | |
---|---|
Media types supported | CD |
Other features | |
---|---|
Platform | PC |
Mac compatibility |