- Brand : Enlight
- Product name : SR-1062
- Product code : SR106201
- Category : PC/Workstation Barebones
- Data-sheet quality : created/standardized by Icecat
- Product views : 16388
- Info modified on : 04 Apr 2019 05:57:11
-
Long product name Enlight SR-1062 Low Profile (Slimline) Intel® E7221
:
SR-1062 1U Intel LGA775, 800FSB, DDR2-400/533 ECC, 4 x SATA Hot-Swap, 350W
-
Short summary description Enlight SR-1062 Low Profile (Slimline) Intel® E7221
:
Enlight SR-1062, Low Profile (Slimline), Intel® E7221, 350 W
-
Long summary description Enlight SR-1062 Low Profile (Slimline) Intel® E7221
:
Enlight SR-1062. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® E7221. Number of memory slots: 4, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 2. Power supply: 350 W