- Brand : Global Pad
- Product name : USB Digital Speaker
- Product code : 167
- GTIN (EAN/UPC) : 8436009181679
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16951
- Info modified on : 16 Jul 2018 14:27:17
-
Short summary description Global Pad USB Digital Speaker loudspeaker Black 4 W
:
Global Pad USB Digital Speaker, 2.0 channels, 4 W, Black
-
Long summary description Global Pad USB Digital Speaker loudspeaker Black 4 W
:
Global Pad USB Digital Speaker. Audio output channels: 2.0 channels. RMS rated power: 4 W. Product colour: Black