- Brand : Global Pad
- Product name : USB Digital Speaker
- Product code : 187
- GTIN (EAN/UPC) : 8436009181877
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 21877
- Info modified on : 28 Nov 2017 02:19:43
-
Short summary description Global Pad USB Digital Speaker loudspeaker White 4 W
:
Global Pad USB Digital Speaker, 2.0 channels, 4 W, White
-
Long summary description Global Pad USB Digital Speaker loudspeaker White 4 W
:
Global Pad USB Digital Speaker. Audio output channels: 2.0 channels. RMS rated power: 4 W. Product colour: White