Vakaadoo iVak 5G Soft Feel, Green

  • Brand : Vakaadoo
  • Product name : iVak 5G Soft Feel, Green
  • Product code : IV10013
  • Category : MP3/MP4 Player Accessories
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7783
  • Info modified on : 04 Apr 2019 05:57:30
  • Long product name Vakaadoo iVak 5G Soft Feel, Green :

    iVak 5G Soft Feel + Matt VakWrap, Green

  • Short summary description Vakaadoo iVak 5G Soft Feel, Green :

    Vakaadoo iVak 5G Soft Feel, Green, iPod video 30GB, Green, Plastic, 65.3 x 107.1 x 15.1 mm

  • Long summary description Vakaadoo iVak 5G Soft Feel, Green :

    Vakaadoo iVak 5G Soft Feel, Green. Compatibility: iPod video 30GB, Product colour: Green, Material: Plastic. Dimensions (WxDxH): 65.3 x 107.1 x 15.1 mm