- Brand : Onyx
- Product name : BOOX X60
- Product code : ON600-SW-BK
- Category : E-Book Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 19141
- Info modified on : 23 Feb 2021 16:15:48
-
Short summary description Onyx BOOX X60 e-book reader Touchscreen 0.5 GB Wi-Fi Black
:
Onyx BOOX X60, 15.2 cm (6"), E Ink VizPlex, CHM, DjVu, DOC, DOCX, ePub, FB2, HTML, PDB, PDF, PPT, PPTX, PRC, RTF, TXT, XLS, XLSX, MP3, BMP, GIF, JPG, TIF, 0.5 GB
-
Long summary description Onyx BOOX X60 e-book reader Touchscreen 0.5 GB Wi-Fi Black
:
Onyx BOOX X60. Display diagonal: 15.2 cm (6"), Technology: E Ink VizPlex. Document formats supported: CHM, DjVu, DOC, DOCX, ePub, FB2, HTML, PDB, PDF, PPT, PPTX, PRC, RTF, TXT, XLS, XLSX, Audio formats supported: MP3, Image formats supported: BMP, GIF, JPG, TIF. Internal storage capacity: 0.5 GB, Compatible memory cards: MMC, SD, SDHC, SDIO, RAM capacity: 128 MB. Processor frequency: 532 MHz. Headphone connectivity: 3.5 mm, Interface type: USB 2.0