- Brand : Sparkle Technology
- Product name : SXX4701280D5-NM
- Product code : SXX4701280D5-NM
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 8838
- Info modified on : 04 Apr 2019 11:20:55
-
Long product name Sparkle Technology SXX4701280D5-NM graphics card GeForce GTX 470 1.25 GB GDDR5
:
Geforce GTX4701280MB GDDR5, 2xDVI, mini-HDMI, DirectX11
-
Short summary description Sparkle Technology SXX4701280D5-NM graphics card GeForce GTX 470 1.25 GB GDDR5
:
Sparkle Technology SXX4701280D5-NM, GeForce GTX 470, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.1
-
Long summary description Sparkle Technology SXX4701280D5-NM graphics card GeForce GTX 470 1.25 GB GDDR5
:
Sparkle Technology SXX4701280D5-NM. Graphics processor: GeForce GTX 470, Processor frequency: 607 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3348 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active
Country | Distributor |
---|---|
|
1 distributor(s) |
Uk has collected 3 expert reviews for Sparkle Technology SXX4701280D5-NM graphics card GeForce GTX 470 1.25 GB GDDR5 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
madshrimps.be
Updated:
2011-09-24 17:58:15
2011-09-24 17:58:15
Average rating:0
Our first hands-on experience with NVIDIA's Fermi comes from Sparkle GTX 470, a high end video card which we compare a whole bunch of previous and current generation competitors. Is the nextgen from NVIDIA worth the money? Read on to find out.At first...