Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E GeForce GTX 480 1.5 GB

  • Brand : Sparkle Technology
  • Product name : Geforce GTX480 1536MB GDDR5 PCI-E
  • Product code : SXX4801536D5-NM
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10411
  • Info modified on : 04 Apr 2019 11:20:55
  • Long product name Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E GeForce GTX 480 1.5 GB :

    Geforce GTX480 1536MB GDDR5 PCI-E 2xDVI, mini-HDMI, DirectX11

  • Short summary description Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E GeForce GTX 480 1.5 GB :

    Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E, GeForce GTX 480, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.1

  • Long summary description Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E GeForce GTX 480 1.5 GB :

    Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E. Graphics processor: GeForce GTX 480, Processor frequency: 700 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 3696 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-09-24 17:59:01
Average rating:91
Uk has collected 6 expert reviews for Sparkle Technology Geforce GTX480 1536MB GDDR5 PCI-E GeForce GTX 480 1.5 GB and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
thinkcomputers.org
Updated:
2011-09-24 17:58:48
Average rating:90
With the release of NVIDIA’s GeForce GTX 580 a couple of weeks ago the GTX 480 is no longer the top of the line card offered from NVIDIA, but there are still quite a few different GTX 480’s available and many of the GTX 580’s are still the referenc...
  • Accelero Xtreme cooling system, Great performance, Factory overclocked...
  • Availability...
  • This is actually one of the only higher-end cards we have looked at in a while and we are very impressed with it. I like what Sparkle has done a lot with this card. First it is factory overclocked at 752MHz core (700MHz stock), 1536MB GDDR5 clocked a...
techwarelabs.com
Updated:
2011-09-24 17:58:54
Average rating:0
I have in my hands the fastest stock single GPU in the world. The market is flooded with companies that make video cards. Between manufacturers, most of these cards are technically identical to each other. Hailing from Taipei, Sparkle Computers has b...
overclockershq.com
Updated:
2011-09-24 17:59:00
Average rating:0
MSI N465GTX Twin Frozr II Copper Heatpipe Graphics Card Review< Prev Next >PowerColor Radeon 5550 Graphics Card Reviews Direct X 11 has been bitter sweet since its launch. The sweet: beautiful graphics, tessellation, dynamic lighting, triangles o...
  • Fast, Quiet, Price, HDMI and DVI Compatible, Great scores...
  • OpenGL Performance, Heat, Wattage...
  • I will admit I like the PowerColor ATI 5870 it is a decent card lots of power and the pricing is not too bad. When I take into account that I can spend another 50-100 to get a GTX 480 my tune changes a little. Although it seems the OpenGL is a little...