- Brand : Opticon
- Product name : OPI-4002
- Product code : UF1OPI4002
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 19554
- Info modified on : 04 Apr 2019 11:24:41
-
Long product name Opticon OPI-4002 CMOS Grey, White
:
OPI-4002 - 1 scan key, R>15 mm (EAN8), R>20 mm (EAN13), Horizontal 47º, Vertical 37.5º
-
Short summary description Opticon OPI-4002 CMOS Grey, White
:
Opticon OPI-4002, CMOS, 8.5 cm, 0 - 360°, 0 - 50°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128), GS1 DataBar..., 0 - 360°
-
Long summary description Opticon OPI-4002 CMOS Grey, White
:
Opticon OPI-4002. Sensor type: CMOS, Working distance: 8.5 cm, Tilt reading angle: 0 - 360°. Cable length: 1.5 m. Product colour: Grey, White, Certification: CE, FCC, VCCI, RoHS. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh, Charging time: 3 h. Weight: 125 g