- Brand : Opticon
- Product name : OPL-9724
- Product code : A732C0R0010
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5010
- Info modified on : 04 Apr 2019 11:24:45
-
Long product name Opticon OPL-9724 Grey, White
:
OPL-9724 - 1 LED, 650 nm, 100 scans/sec, R>20 mm (EAN8), R>25 mm (EAN13), battery Lithium-Ion 3.7V 600mAh
-
Short summary description Opticon OPL-9724 Grey, White
:
Opticon OPL-9724, 650 nm, 0 - 20°, 0 - 25°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128), GS1 DataBar..., 100 sec/page, 0 - 20°
-
Long summary description Opticon OPL-9724 Grey, White
:
Opticon OPL-9724. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 25°. Product colour: Grey, White, Display resolution: 112 x 64 pixels, Internal memory: 0.128 MB. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Input voltage: 3.7 V. Weight: 85 g. Dimensions (WxDxH): 44 x 19 x 125 mm, Display: LCD