Denon AVR-4310 AV receiver 7.1 channels Black

  • Brand : Denon
  • Product name : AVR-4310
  • Product code : AVR-4310
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14503
  • Info modified on : 04 Apr 2019 11:25:19
  • Short summary description Denon AVR-4310 AV receiver 7.1 channels Black :

    Denon AVR-4310, 7.1 channels, 0.05%, 24-bit/192kHz, 8 Ω, 10 - 100000 Hz, 3.5 mm

  • Long summary description Denon AVR-4310 AV receiver 7.1 channels Black :

    Denon AVR-4310. Audio output channels: 7.1 channels, Total Harmonic Distortion (THD): 0.05%, Audio D/A Converter (DAC): 24-bit/192kHz. Headphone connectivity: 3.5 mm. Power consumption (typical): 780 W, Power consumption (standby): 1 W. Weight: 15.8 kg. Dimensions (WxDxH): 434 x 414 x 171 mm

Reviews
Updated:
2011-07-31 01:46:36
Average rating:90
Uk has collected 8 expert reviews for Denon AVR-4310 AV receiver 7.1 channels Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2011-07-31 01:46:22
Average rating:90
The AVR-4310 sits two rungs up the ladder from the AVR-2310, which wowed us back in August with its plentiful features and killer performance. Since then, the Onkyo TX-NR807 has raised the bar even higher, which means this high-end Denon has got its work...
  • The AVR-4310 is unquestionably a great AV receiver, tastefully designed, bursting with features and able to spin movie soundtracks into sonic gold. The brilliance of both Audyssey DSX and Pro Logic IIz takes its performance to the next plateau and musical...
whathifi.com
Updated:
2011-07-31 01:46:26
Average rating:80
3D is all the rage in cinemas at the moment, and it won' be too long before it hits your TV, too. In the meantime, home cinema is undergoing a similarly multi-dimensional revolution, with a slew of new amplifiers able to power more speakers than we'd p...
  • midable spec, wellextended, powerful sound is engaging, useful network and video processing...
  • Pioneer's SCLX82 sounds better, you can't run extendedsurround rears and front height speakers together...
techradar.com
Updated:
2011-07-31 01:46:36
Average rating:100
In the Denon AVR-4310, we have yet another incarnation of Denons 4300 series networked multichannel AV receiver. Like many of these annual AVRs, you may not notice much of a difference straightaway. The name has changed, but the face is the same. Howe...
  • Awesome sound as standard - DPL IIz and DSX make it more awesome, Packed with features...
  • No storable configuration modes, No 9.1 output misses the full DSX trick...