- Brand : Tefal
- Product name : AH9000
- Product code : AH900032
- Category : Fryers
- Data-sheet quality : created/standardized by Icecat
- Product views : 83982
- Info modified on : 26 Nov 2023 15:19:01
-
Short summary description Tefal AH9000 Single 1400 W Low fat fryer White
:
Tefal AH9000, Low fat fryer, 1.5 kg, ActiFry, Single, White, 1400 W
-
Long summary description Tefal AH9000 Single 1400 W Low fat fryer White
:
Tefal AH9000. Product type: Low fat fryer, Fryer food capacity: 1.5 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product colour: White. Power: 1400 W
Embed the product datasheet into your content
Performance | |
---|---|
Fryer food capacity | 1.5 kg |
Low-fat frying technology | ActiFry |
Product type | Low fat fryer |
Low-fat frying |
Design | |
---|---|
Construction type | Single |
Design | |
---|---|
Product colour | White |
Detachable, hinged lid | |
On/off switch |
Power | |
---|---|
Power | 1400 W |
Overheat protection |
Uk has collected 7 expert reviews for Tefal AH9000 Single 1400 W Low fat fryer White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
click image to enlarge Furthermore, another issue is that frying is one of the most dangerous activities that can be carried out in the kitchen. Dont forget that an open pan of oil on the stove is a major fire hazard while even a thermostatically cont...
When I was growing up, the only electrical cooking appliance my family had was a slow cooker and, later, a microwave oven.These days, kitchens are filled with steamers, deep fryers, steam ovens and a slew of other aids.Some, such as the soya bean milk...
absolutegadget.com
Updated:
2011-09-24 20:34:16
2011-09-24 20:34:16
Average rating:80
Deep fat fryers are a hated item within this reviewer's household but can the Tefal ActiFry get chips back on the menu and only use a teaspoon of oil? Not since Mrs. Gadget got one for her 21st birthday from prospective mother-in-law so she could cook...