- Brand : BeBook
- Product name : USB Travel Charger
- Product code : BE-109
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 19470
- Info modified on : 13 Dec 2018 10:53:40
- Warranty: :
-
Long product name BeBook USB Travel Charger E-book reader Black AC Indoor
:
USB Travel Charger
-
Short summary description BeBook USB Travel Charger E-book reader Black AC Indoor
:
BeBook USB Travel Charger, Indoor, AC, 5 V, 1 A, Black
-
Long summary description BeBook USB Travel Charger E-book reader Black AC Indoor
:
BeBook USB Travel Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: E-book reader. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 1 A. USB 2.0 ports quantity: 1. Product colour: Black