- Brand : Nilfisk
- Product name : Extreme X300
- Product code : X300NIL
- Category : Vacuums
- Data-sheet quality : created/standardized by Icecat
- Product views : 18530
- Info modified on : 04 Apr 2019 06:01:15
-
Long product name Nilfisk Extreme X300 6.5 L Dry
:
Extreme X300
-
Short summary description Nilfisk Extreme X300 6.5 L Dry
:
Nilfisk Extreme X300, Dry, 6.5 L, 71 dB, Black, Silver
-
Long summary description Nilfisk Extreme X300 6.5 L Dry
:
Nilfisk Extreme X300. Cleaning type: Dry, Dust capacity: 6.5 L. Noise level: 71 dB. Product colour: Black, Silver