- Brand : G-Cube
- Product name : IB-990P
- Product code : IB-990P
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 12085
- Info modified on : 12 Nov 2019 15:22:14
-
Long product name G-Cube IB-990P headphones/headset Wired Gold, Pink
:
Crystal Beats Vintage Rose
-
Short summary description G-Cube IB-990P headphones/headset Wired Gold, Pink
:
G-Cube IB-990P, Wired, 18 - 22000 Hz, 14 g, Headphones, Gold, Pink
-
Long summary description G-Cube IB-990P headphones/headset Wired Gold, Pink
:
G-Cube IB-990P. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 22000 Hz. Cable length: 1.3 m. Weight: 14 g. Product colour: Gold, Pink
Uk has collected 1 expert review for G-Cube IB-990P headphones/headset Wired Gold, Pink but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
tweaknews.net
Updated:
2011-09-14 17:16:26
2011-09-14 17:16:26
Average rating:0
It's not often that one can boast about their set of ear buds sporting Swarovski crystals, so that alone make the Crystal Beats line worth checking out. The design is unique and feminine, so ladies, I wouldn't worry about your husband or boyfriend try...