Grammata Papyre 5.1 e-book reader 0.34 GB Black

  • Brand : Grammata
  • Product name : Papyre 5.1
  • Product code : 5-1NEGRO
  • GTIN (EAN/UPC) : 8437009351413
  • Category : E-Book Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 27589
  • Info modified on : 04 Apr 2019 11:26:01
  • Short summary description Grammata Papyre 5.1 e-book reader 0.34 GB Black :

    Grammata Papyre 5.1, 12.7 cm (5"), 600 x 800 pixels, djvu, epub, pdf, rtf, BMP, JPG, PNG, TIF, 0.34 GB, SD, SDHC

  • Long summary description Grammata Papyre 5.1 e-book reader 0.34 GB Black :

    Grammata Papyre 5.1. Display diagonal: 12.7 cm (5"), Display resolution: 600 x 800 pixels. Document formats supported: djvu, epub, pdf, rtf, Image formats supported: BMP, JPG, PNG, TIF. Internal storage capacity: 0.34 GB, Compatible memory cards: SD, SDHC. Built-in processor: Samsung ARM9, Processor frequency: 400 MHz. Interface type: USB 2.0

Reviews
Updated:
2013-11-01 23:58:42
Average rating:70
Uk has collected 1 expert review for Grammata Papyre 5.1 e-book reader 0.34 GB Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.