- Brand : Dataflex
- Product name : AV Centers LCD/Plasma Set Small 802
- Product code : 78.802
- GTIN (EAN/UPC) : 0805410788025
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 19856
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Dataflex AV Centers LCD/Plasma Set Small 802
:
AV Centers LCD/Plasma Set Small 802
-
Dataflex AV Centers LCD/Plasma Set Small 802
:
This mobile AV centre is suitable for TV's up to 38"/96cm. The doors can be opened a 270° and, when closed, can be locked by a cylinder lock. The four castors are equipped with a skid proof tread of which two are lockable. Ventilation holes have been added at the top of the back panel to allow sufficient cooling.
* Mobile AV Center, complete with leg set and castors
* For screens up to 38"/96cm
* Additionally equipped with 2 storage compartments
* Space for media equipment, DVD's, etc.
* Integrated cable management
* Ventilation cut-out for air flow
* Dimensions storage compartment (wxdxh): 450 x 150 x 400mm
* Dimensions (wxdxh): 1080 x 650 x 1650-1800mm -
Short summary description Dataflex AV Centers LCD/Plasma Set Small 802
:
Dataflex AV Centers LCD/Plasma Set Small 802, Floor, 1080 x 650 x 1800 mm
-
Long summary description Dataflex AV Centers LCD/Plasma Set Small 802
:
Dataflex AV Centers LCD/Plasma Set Small 802. Mounting type: Floor. Dimensions (WxDxH): 1080 x 650 x 1800 mm
Mounting | |
---|---|
Mounting type | Floor |
Other features | |
---|---|
Screen size compatibility | 38 |
Dimensions (WxDxH) | 1080 x 650 x 1800 mm |