- Brand : Dataflex
- Product name : AV Centers LCD/Plasma Set Medium 813
- Product code : 78.813
- GTIN (EAN/UPC) : 0805410788131
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 18234
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Dataflex AV Centers LCD/Plasma Set Medium 813
:
AV Centers LCD/Plasma Set Medium 813
-
Dataflex AV Centers LCD/Plasma Set Medium 813
:
This mobile AV centre is suitable for TV's up to 45"/114cm. The doors can be opened under a 270° angle and, when closed, can be locked by a cylinder lock. The four castors are equipped with a skid proof tread of which two are lockable. Ventilation holes have been added at the top of the back panel to allow sufficient cooling.
* Mobile AV Center, complete with leg set and castors
* For screens up to 45"/114cm
* Additionally equipped with 2 storage compartments
* Space for media equipment, DVD's, etc.
* Integrated cable management
* Ventilation cut-out for air flow
* Dimensions storage compartment (wxdxh): 500 x 400 x 150mm
* Dimensions (wxdxh): 1280 x 650 x 1700-1850mm -
Short summary description Dataflex AV Centers LCD/Plasma Set Medium 813
:
Dataflex AV Centers LCD/Plasma Set Medium 813, Floor, 1280 x 650 x 1850 mm
-
Long summary description Dataflex AV Centers LCD/Plasma Set Medium 813
:
Dataflex AV Centers LCD/Plasma Set Medium 813. Mounting type: Floor. Dimensions (WxDxH): 1280 x 650 x 1850 mm
Mounting | |
---|---|
Mounting type | Floor |
Other features | |
---|---|
Screen size compatibility | 45 |
Dimensions (WxDxH) | 1280 x 650 x 1850 mm |