- Brand : Dataflex
- Product name : AV Centers LCD/Plasma Set Medium 814
- Product code : 78.814
- GTIN (EAN/UPC) : 0805410788148
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 20623
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Dataflex AV Centers LCD/Plasma Set Medium 814
:
AV Centers LCD/Plasma Set Medium 814
-
Dataflex AV Centers LCD/Plasma Set Medium 814
:
This mobile AV centre is suitable for TV's up to 45"/114cm. The doors can be opened under a 270° angle and, when closed, can be locked by a cylinder lock. The four castors are equipped with a skid proof tread of which two are lockable. Ventilation holes have been added at the top of the back panel to allow sufficient cooling.
- Mobile AV Center, complete with leg set and castors
- For screens up to 45"/114cm
- Additionally equipped with 2 storage compartments
- Space for media equipment, DVD's, etc.
- Integrated cable management
- Ventilation cut-out for air flow
- Dimensions storage compartment (wxdxh): 500 x 400 x 150mm
- Dimensions (wxdxh): 1280 x 650 x 1700-1850mm -
Short summary description Dataflex AV Centers LCD/Plasma Set Medium 814
:
Dataflex AV Centers LCD/Plasma Set Medium 814, Floor, 1280 x 650 x 1850 mm
-
Long summary description Dataflex AV Centers LCD/Plasma Set Medium 814
:
Dataflex AV Centers LCD/Plasma Set Medium 814. Mounting type: Floor. Dimensions (WxDxH): 1280 x 650 x 1850 mm
Mounting | |
---|---|
Mounting type | Floor |
Other features | |
---|---|
Screen size compatibility | 45 |
Dimensions (WxDxH) | 1280 x 650 x 1850 mm |