Lian Li Tyr PC-X2000B Full Tower Black

  • Brand : Lian Li
  • Product name : Tyr PC-X2000B
  • Product code : TYR PC-X2000B
  • GTIN (EAN/UPC) : 4718466920058
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6830
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Lian Li Tyr PC-X2000B Full Tower Black :

    Tyr PC-X2000B - eATX, CEB, ATX, Micro ATX, Super Full Tower, 2x 80mm & 4x 140mm, 1x 3.5" & 2x 5.25" (external), 6x 3.5" (internal), 8x expansion slots, 2x USB 2.0, 1x IEEE1394, HD+AC97 Audio , 1x eSATA, black

  • Short summary description Lian Li Tyr PC-X2000B Full Tower Black :

    Lian Li Tyr PC-X2000B, Full Tower, PC, Black, ATX, CEB, EATX, micro ATX, Aluminium, 230 mm

  • Long summary description Lian Li Tyr PC-X2000B Full Tower Black :

    Lian Li Tyr PC-X2000B. Form factor: Full Tower, Type: PC, Product colour: Black. Width: 230 mm, Depth: 442 mm, Height: 695 mm. Ventilation fan(s): 2x 80mm, 4x 140mm, Internal drive bays: 6x 3.5", External drive bays: 1x 3.5", 2x 5.25"

Reviews
Updated:
2013-11-20 15:35:52
Average rating:0
Uk has collected 1 expert review for Lian Li Tyr PC-X2000B Full Tower Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.