Radiopaq Custom Tuned Earphones - Rock Headphones Wired Black

  • Brand : Radiopaq
  • Product name : Custom Tuned Earphones - Rock
  • Product code : EARC99-RK-002
  • GTIN (EAN/UPC) : 5060184450027
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9490
  • Info modified on : 12 Nov 2019 15:22:14
  • Long product name Radiopaq Custom Tuned Earphones - Rock Headphones Wired Black :

    Custom Tuned Earphones - Rock

  • Short summary description Radiopaq Custom Tuned Earphones - Rock Headphones Wired Black :

    Radiopaq Custom Tuned Earphones - Rock, Wired, 18 - 20000 Hz, Headphones, Black

  • Long summary description Radiopaq Custom Tuned Earphones - Rock Headphones Wired Black :

    Radiopaq Custom Tuned Earphones - Rock. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Cable length: 1.2 m, Product colour: Black

Reviews
Updated:
2011-09-23 17:35:19
Average rating:72
Uk has collected 5 expert reviews for Radiopaq Custom Tuned Earphones - Rock Headphones Wired Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
pocket-lint.com
Updated:
2011-09-23 17:35:19
Average rating:70
What colour is the sea? A strange question to ask at the beginning of a headphone review, but youll soon see where we are going with this. You see, on a good day, the sea can be green or blue, on a bad brown or grey, and thats before you start lookin...
  • If you listen to just jazz the Jazz headphones are great, cheap, dedicated sound for your favourite sound...
  • Incredibly niche offering...
  • Just as it is hard to determine the colour of the sea, its hard to determine which headphone set you should opt for if at all...
trustedreviews.com
Updated:
2011-09-23 17:35:19
Average rating:60
There are some things which, at first glance, seem to have no real business existing. Any film starring - and I use the word in its loosest possible definition - Ashton Kutcher for instance, or as cars go, the Porsche Panamera. Even Marmite, which I'm 90...
  • For their price, the audio quality isn't bad on any of the Custom Tuned Earphones; with the genre of music they're tailored to. However, despite what Radiopaq says none of the earphones are particularly great if you want to listen to music for which they...
macworld.co.uk
Updated:
2011-09-23 17:35:19
Average rating:80
Radiopaq is better known for its online radio service, but the company has decided to break out and into the earphone market. It’s obvious that Radiopaq has gone for quality. The Radiopaq Custom Tuned Earphones are in-ear canalphones with a gold-plated...
  • Superb sound quality, reasonable price, custom tuning ensures you get the right audio for you...
  • We found the sound on the Classical and Jazz models a bit ‘tinny’ for our tastes...
techradar.com
Updated:
2011-09-23 17:35:19
Average rating:70
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Radiopaqs Custom Tuned Earphones range offers a unique set of earbuds for different musical genres, each optimised to get the most from the style in question. There are four to choose f...
  • Good value for money, Lightweight and stylish, Versatile – not limited to one genre...
  • Picking which to go for is tricky...
T3.com
Updated:
2011-09-23 17:35:19
Average rating:80
Pick n mix earphones Radiopaq doesnt believe in the "one size fits all mentality" and thats apparently why theyve gone out of their way to create four different versions of their latest in-ear headphones. Realising that different types of music...
  • Choice, Good overall sound quality, Minimal and lightweight design...
  • Cant be customized, Any colour as long as its black...
  • The custom labelling is a bit of a gimmick but overall these headphone provide excellent sound quality at a reasonable price...