- Brand : O2
- Product name : XDA Denim
- Product code : XDA HELEN
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 6617
- Info modified on : 04 Apr 2019 11:27:44
-
Long product name O2 XDA Denim 6.6 cm (2.6") 1300 mAh Black, Blue
:
XDA Denim QVGA, 2.6"
-
Short summary description O2 XDA Denim 6.6 cm (2.6") 1300 mAh Black, Blue
:
O2 XDA Denim, 6.6 cm (2.6"), 240 x 320 pixels, 0.52 GHz, Black, Blue
-
Long summary description O2 XDA Denim 6.6 cm (2.6") 1300 mAh Black, Blue
:
O2 XDA Denim. Display diagonal: 6.6 cm (2.6"), Display resolution: 240 x 320 pixels. Processor frequency: 0.52 GHz. Rear camera type: Single camera. Battery capacity: 1300 mAh. Product colour: Black, Blue. Weight: 150 g
Uk has collected 9 expert reviews for O2 XDA Denim 6.6 cm (2.6") 1300 mAh Black, Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Phone doesnt really cover what O2 have managed to shoe-horn into the latest incarnation of their XDA smart phone manufactured by High Tec Computers (HTC)...
expertreviews.co.uk
Updated:
2014-01-03 20:26:29
2014-01-03 20:26:29
Average rating:60
Like Orange's SPV C600, O2's XDA Graphite is a compact smartphone based on the Windows Mobile 5 operating system. It isn't particularly attractive. The front looks OK, but from the back its hard plastic edges are unappealing. The short cut and soft keys...
zdnet.co.uk
Updated:
2014-01-03 20:26:29
2014-01-03 20:26:29
Average rating:76
The xda is a superb example of how to integrate communications functionality into a handheld device. However, it will be costly to use and one or two features are missing from the specification.
Pocket Pcs are great. Pocket Pcs with integrated phones are even better. So Im not very impartial in this review, but what the heck, I think you should buy one because you definitely wont regret it! I used to use an old Palm m105 as my personal orga...
v3.co.uk
Updated:
2014-01-03 20:26:29
2014-01-03 20:26:29
Average rating:0
Its pricey, but the xda is one of the most desirable handheld computers to be had.