Acer A231Hbd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

  • Brand : Acer
  • Product name : A231Hbd
  • Product code : ET.VA1HE.004
  • Category : Computer Monitors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17645
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Acer A231Hbd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :

    58.4 cm (23") - 16:9 - Full HD - Maximum Resolution 1920 x 1080 - 5ms - Contrast Ratio 80000:1 - Brightness 250 cd/m² - Colour Black

  • Acer A231Hbd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :

    Adaptable
    Explore the angle that's perfect for you with select Professional Series monitors, which tilt, swivel, pivot and adjust for height to achieve the optimal position for extended viewing. Ergonomic designs provide handsome style on your desk - or off. These monitors are wall mountable giving you clear views with more room.

    Convincing
    Focus more sharply on your tasks with the superior contrast ratios and ultra-quick response of Professional Series monitors. In-Plane Switching (IPS) technology delivers consistent viewing across wide angles, faster response time for reduced eye strain, more realistic colors, and a stable view that prevents tailing when the screen is touched.

    Prepared
    Collaborating with others is faster and more productive when you have plenty of ports available. Professional Series monitors allow you to connect to a wide variety of useful devices, including notebooks, tablets and giant screen TVs, thanks to helpful VGA, DVI, HDMI®, USB and even DisplayPort™ connectivity options.1

    Green focus
    Professional Series monitors are RoHS compliant and mercury free. In addition, you'll see power savings of up to 68% thanks to advanced Acer EcoDisplay technologies and white LED backlighting, which cut your costs and conserve the earth's resources. Acer also uses recyclable packaging to further reduce ecological impact.

  • Short summary description Acer A231Hbd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :

    Acer A231Hbd, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

  • Long summary description Acer A231Hbd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :

    Acer A231Hbd. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. VESA mounting. Product colour: Black