- Brand : O2
- Product name : XDA Flame
- Product code : XDA FLAME
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 9513
- Info modified on : 27 Feb 2024 15:02:19
-
Long product name O2 XDA Flame 9.14 cm (3.6") 1620 mAh Black
:
XDA Flame 3.6" TFT
-
Short summary description O2 XDA Flame 9.14 cm (3.6") 1620 mAh Black
:
O2 XDA Flame, 9.14 cm (3.6"), 480 x 640 pixels, 0.52 GHz, Black
-
Long summary description O2 XDA Flame 9.14 cm (3.6") 1620 mAh Black
:
O2 XDA Flame. Display diagonal: 9.14 cm (3.6"), Display resolution: 480 x 640 pixels. Processor frequency: 0.52 GHz. Rear camera type: Single camera. Battery capacity: 1620 mAh. Product colour: Black. Weight: 190 g
Uk has collected 7 expert reviews for O2 XDA Flame 9.14 cm (3.6") 1620 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Zdnet.com.au
Updated:
2013-11-09 11:39:36
2013-11-09 11:39:36
Average rating:73
DesignMost consumer-styled smartphones have gone for the sleek and sassy look -- were thinking here of models such as the Motorola E6, or the Samsung BlackJack. Theyre basically the same as their chunkier enterprise counterparts, only in slimmer and...
The first ever smart phone to include a dedicated graphics processor, O2s Xda Flame features an NVIDIA GoForce graphics processor. It also has a whopping 2GB of internal memory, a 3.6in VGA touch screen, a TV-out feature and SRS WOW HD sound. Clearly...
fhm.com.ph
Updated:
2016-12-29 22:28:56
2016-12-29 22:28:56
Average rating:0
Just when technology fans think they've seen it all, O2 once again affirms its industry leading position by introducing the trailblazing Xda Flame, the company's latest star product. The Xda Flame encapsulates everything O2 stands for – innovation and per...
Mobile88.com
Updated:
2016-12-29 22:28:56
2016-12-29 22:28:56
Average rating:80
The Flame is the latest device in the O2 range. It has a rather large screen and is probably the largest of recent O2 devices with a 3.6-inch display.
There is no doubt about the importance O2 put on its customers, with the nice packaging and attention to detail; it clearly shows what they have to offer. The magnetic flip up box, for starters, is already a welcome sign that you have just purchased a...
Mobile88.com
Updated:
2013-11-09 11:39:36
2013-11-09 11:39:36
Average rating:80
The Flame is the latest device in the O2 range. It has a rather large screen and is probably the largest of recent O2 devices with a 3.6-inch display.