- Brand : O2
- Product name : XDA Atom Pure
- Product code : XDA ATOMPURE
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 7935
- Info modified on : 27 Feb 2024 15:01:43
-
Long product name O2 XDA Atom Pure 6.86 cm (2.7") 1530 mAh White
:
XDA Atom Pure 2.7" TFT
-
Short summary description O2 XDA Atom Pure 6.86 cm (2.7") 1530 mAh White
:
O2 XDA Atom Pure, 6.86 cm (2.7"), 240 x 320 pixels, White
-
Long summary description O2 XDA Atom Pure 6.86 cm (2.7") 1530 mAh White
:
O2 XDA Atom Pure. Display diagonal: 6.86 cm (2.7"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1530 mAh. Product colour: White. Weight: 140 g
Uk has collected 2 expert reviews for O2 XDA Atom Pure 6.86 cm (2.7") 1530 mAh White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
Mobile88.com
Updated:
2016-12-29 22:28:54
2016-12-29 22:28:54
Average rating:0
The O2 XDA Atom Pure is a small, lightweight and attractive device running the latest Windows Mobile 5 Operating System that includes the Messaging and Security Feature Pack and Microsoft Push Email technology.
Mobile88.com
Updated:
2013-11-09 11:39:34
2013-11-09 11:39:34
Average rating:0
The O2 XDA Atom Pure is a small, lightweight and attractive device running the latest Windows Mobile 5 Operating System that includes the Messaging and Security Feature Pack and Microsoft Push Email technology.