- Brand : O2
- Product name : XDA IQ
- Product code : XDA IQ
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 11378
- Info modified on : 27 Feb 2024 15:02:35
-
Long product name O2 XDA IQ smartphone 5.59 cm (2.2") 1150 mAh Black, Silver
:
XDA IQ 2.2" TFT
-
Short summary description O2 XDA IQ smartphone 5.59 cm (2.2") 1150 mAh Black, Silver
:
O2 XDA IQ, 5.59 cm (2.2"), 240 x 320 pixels, 0.2 GHz, Black, Silver
-
Long summary description O2 XDA IQ smartphone 5.59 cm (2.2") 1150 mAh Black, Silver
:
O2 XDA IQ. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0.2 GHz. Rear camera type: Single camera. Battery capacity: 1150 mAh. Product colour: Black, Silver. Weight: 110 g
Uk has collected 4 expert reviews for O2 XDA IQ smartphone 5.59 cm (2.2") 1150 mAh Black, Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
T3.com
Updated:
2013-11-09 11:39:37
2013-11-09 11:39:37
Average rating:80
This is the first candybar Windows Mobile phone with Wi-Fi. That means, when youre near a hotspot, youll be able to check emails and access Web pages much faster than when using the ordinary mobile connection.Plonk yourself down in the charming env...
zdnet.co.uk
Updated:
2013-11-09 11:39:37
2013-11-09 11:39:37
Average rating:30
O2s Xda IQ is a generally straightforward Windows Mobile 5.0 smartphone with one outstanding feature -- integrated Wi-Fi connectivity.
O2 prefers the Pocket PC variant of Windows Mobile but there has been a single Smartphone in the Xda range previously – the Xda SP. With its second outing into Windows Mobile Smartphone territory O2 does something no other operator has done in the UK – br...